Regal Fabrics, Inc. 5 Star Deer Tapestry Fabric RH-Mule Deer

Description
Color: Stone Pattern Repeat: Across the roll: 28.75 inches. Up the roll: 27.75 inches Railroaded: Yes Backed: Yes
Description
Color: Stone Pattern Repeat: Across the roll: 28.75 inches. Up the roll: 27.75 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
5 Star Deer Tapestry Fabric - RH-Mule Deer - Regal Fabrics, Inc.
Middleton, MA, USA
5 Star Deer Tapestry Fabric
RH-Mule Deer
5 Star Deer Tapestry Fabric RH-Mule Deer
Color: Stone Pattern Repeat: Across the roll: 28.75 inches. Up the roll: 27.75 inches Railroaded: Yes Backed: Yes

Color: Stone
Pattern Repeat: Across the roll: 28.75 inches. Up the roll: 27.75 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Mule Deer
Product Name 5 Star Deer Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 34 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details