Regal Fabrics, Inc. Floral Frame Tapestry Fabric RH-Mayberry

Description
Color: Lavender Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: Yes
Description
Color: Lavender Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Floral Frame Tapestry Fabric - RH-Mayberry - Regal Fabrics, Inc.
Middleton, MA, USA
Floral Frame Tapestry Fabric
RH-Mayberry
Floral Frame Tapestry Fabric RH-Mayberry
Color: Lavender Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: Yes

Color: Lavender
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 14.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Mayberry
Product Name Floral Frame Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Needled Fiberglass Mat - CERMEX® MT1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details