Mid-Mountain Materials, Inc. Needled Fiberglass Mat CERMEX® MT1000

Description
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F • 538°C to 2300°F • 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
Request a Quote Datasheet
Description
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F • 538°C to 2300°F • 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Needled Fiberglass Mat - CERMEX® MT1000 - Mid-Mountain Materials, Inc.
Seattle, WA, USA
Needled Fiberglass Mat
CERMEX® MT1000
Needled Fiberglass Mat CERMEX® MT1000
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F • 538°C to 2300°F • 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F • 538°C to 2300°F • 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.

Supplier's Site Datasheet

Technical Specifications

  Mid-Mountain Materials, Inc.
Product Category Fabric and Fiber Insulation
Product Number CERMEX® MT1000
Product Name Needled Fiberglass Mat
Type Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
Thickness 0.2500 to 1.0000 inch (6.35 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Woven
Material EGlass; Fiberglass
Applications Fire
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Acoustic Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Tadpole Gasket Insulation - THERMOPAK® - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Applications Aluminium, Welding, and Power Generation Industries
Use Temperature 399 to 5000 F (204 to 2760 C)
View Details