Regal Fabrics, Inc. Wild Horses SW Frieze Fabric RH-Libertys Ride

Description
Color: Rustic Pattern Repeat: Across the roll: 27.0 inches. Up the roll: 28.5 inches Railroaded: No Backed: Yes
Description
Color: Rustic Pattern Repeat: Across the roll: 27.0 inches. Up the roll: 28.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Wild Horses SW Frieze Fabric - RH-Libertys Ride - Regal Fabrics, Inc.
Middleton, MA, USA
Wild Horses SW Frieze Fabric
RH-Libertys Ride
Wild Horses SW Frieze Fabric RH-Libertys Ride
Color: Rustic Pattern Repeat: Across the roll: 27.0 inches. Up the roll: 28.5 inches Railroaded: No Backed: Yes

Color: Rustic
Pattern Repeat: Across the roll: 27.0 inches. Up the roll: 28.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Libertys Ride
Product Name Wild Horses SW Frieze Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details