Regal Fabrics, Inc. Tossed Floral Tapestry Fabric RH-Lenton

Description
Color: Garden Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: Yes
Description
Color: Garden Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Tossed Floral Tapestry Fabric - RH-Lenton - Regal Fabrics, Inc.
Middleton, MA, USA
Tossed Floral Tapestry Fabric
RH-Lenton
Tossed Floral Tapestry Fabric RH-Lenton
Color: Garden Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: Yes

Color: Garden
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 14.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Lenton
Product Name Tossed Floral Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details