Color: Spice
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 28.0 inches
Railroaded: Yes
Backed: Yes
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | RH-La Chasse |
| Product Name | Duck Hunting Dog Tapestry Fabric |
| Material | Synthetic; Cotton; Natural; Polyester |