Regal Fabrics, Inc. Elk/Bear/Fish/Canoe Frieze Fabric RH-Frontier

Description
Color: Horizon Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 29.0 inches Railroaded: No Backed: Yes
Description
Color: Horizon Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 29.0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Elk/Bear/Fish/Canoe Frieze Fabric - RH-Frontier - Regal Fabrics, Inc.
Middleton, MA, USA
Elk/Bear/Fish/Canoe Frieze Fabric
RH-Frontier
Elk/Bear/Fish/Canoe Frieze Fabric RH-Frontier
Color: Horizon Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 29.0 inches Railroaded: No Backed: Yes

Color: Horizon
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 29.0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Frontier
Product Name Elk/Bear/Fish/Canoe Frieze Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details