Regal Fabrics, Inc. Autumn Leaves Tapestry Fabric RH-Forest Leaves

Description
Color: October Pattern Repeat: Across the roll: 13.0 inches. Up the roll: 27.0 inches Railroaded: Yes Backed: Yes
Description
Color: October Pattern Repeat: Across the roll: 13.0 inches. Up the roll: 27.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Autumn Leaves Tapestry Fabric - RH-Forest Leaves - Regal Fabrics, Inc.
Middleton, MA, USA
Autumn Leaves Tapestry Fabric
RH-Forest Leaves
Autumn Leaves Tapestry Fabric RH-Forest Leaves
Color: October Pattern Repeat: Across the roll: 13.0 inches. Up the roll: 27.0 inches Railroaded: Yes Backed: Yes

Color: October
Pattern Repeat: Across the roll: 13.0 inches. Up the roll: 27.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Forest Leaves
Product Name Autumn Leaves Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details