Regal Fabrics, Inc. Allover Leaves Pinecone Tapestry Fabric RH-Fall Harvest

Description
Color: Night Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: Yes
Description
Color: Night Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Allover Leaves Pinecone Tapestry Fabric - RH-Fall Harvest - Regal Fabrics, Inc.
Middleton, MA, USA
Allover Leaves Pinecone Tapestry Fabric
RH-Fall Harvest
Allover Leaves Pinecone Tapestry Fabric RH-Fall Harvest
Color: Night Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: Yes

Color: Night
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 14.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Fall Harvest
Product Name Allover Leaves Pinecone Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details