Regal Fabrics, Inc. Geometric Tapestry Fabric RH-Capture

Description
Color: Chablis Pattern Repeat: Across the roll: 1.0 inches. Up the roll: 1.0 inches Railroaded: Yes Backed: Yes
Description
Color: Chablis Pattern Repeat: Across the roll: 1.0 inches. Up the roll: 1.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Geometric Tapestry Fabric - RH-Capture - Regal Fabrics, Inc.
Middleton, MA, USA
Geometric Tapestry Fabric
RH-Capture
Geometric Tapestry Fabric RH-Capture
Color: Chablis Pattern Repeat: Across the roll: 1.0 inches. Up the roll: 1.0 inches Railroaded: Yes Backed: Yes

Color: Chablis
Pattern Repeat: Across the roll: 1.0 inches. Up the roll: 1.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Capture
Product Name Geometric Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details