Regal Fabrics, Inc. Single Rodeo Rider Tapestry Fabric RH-Bronco Rider

Description
Color: Harvest Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: Yes
Description
Color: Harvest Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Single Rodeo Rider Tapestry Fabric - RH-Bronco Rider - Regal Fabrics, Inc.
Middleton, MA, USA
Single Rodeo Rider Tapestry Fabric
RH-Bronco Rider
Single Rodeo Rider Tapestry Fabric RH-Bronco Rider
Color: Harvest Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches Railroaded: Yes Backed: Yes

Color: Harvest
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Bronco Rider
Product Name Single Rodeo Rider Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 17 Industrial - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details