Regal Fabrics, Inc. Fishing Scenic Tapestry Fabric RH-Angler-NB

Description
Color: Morning Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: No
Description
Color: Morning Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Fishing Scenic Tapestry Fabric - RH-Angler-NB - Regal Fabrics, Inc.
Middleton, MA, USA
Fishing Scenic Tapestry Fabric
RH-Angler-NB
Fishing Scenic Tapestry Fabric RH-Angler-NB
Color: Morning Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: No

Color: Morning
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 14.0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Angler-NB
Product Name Fishing Scenic Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details