Regal Fabrics, Inc. Mini Classic Frame Matelasse Fabric R9067

Description
Color: Champagne Pattern Repeat: Across the roll: 7.2 inches. Up the roll: 7.5 inches Railroaded: No Backed: No
Description
Color: Champagne Pattern Repeat: Across the roll: 7.2 inches. Up the roll: 7.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Mini Classic Frame Matelasse Fabric - R9067 - Regal Fabrics, Inc.
Middleton, MA, USA
Mini Classic Frame Matelasse Fabric
R9067
Mini Classic Frame Matelasse Fabric R9067
Color: Champagne Pattern Repeat: Across the roll: 7.2 inches. Up the roll: 7.5 inches Railroaded: No Backed: No

Color: Champagne
Pattern Repeat: Across the roll: 7.2 inches. Up the roll: 7.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R9067
Product Name Mini Classic Frame Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details