Regal Fabrics, Inc. SW Stripe Chenille w/Backing Fabric R8949

Description
Color: Musk Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 17.0 inches Railroaded: Yes Backed: Yes
Description
Color: Musk Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 17.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
SW Stripe Chenille w/Backing Fabric - R8949 - Regal Fabrics, Inc.
Middleton, MA, USA
SW Stripe Chenille w/Backing Fabric
R8949
SW Stripe Chenille w/Backing Fabric R8949
Color: Musk Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 17.0 inches Railroaded: Yes Backed: Yes

Color: Musk
Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 17.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R8949
Product Name SW Stripe Chenille w/Backing Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details