Regal Fabrics, Inc. Schooners Tapestry Fabric R8911

Description
Color: Multi Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches Railroaded: No Backed: No
Description
Color: Multi Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Schooners Tapestry Fabric - R8911 - Regal Fabrics, Inc.
Middleton, MA, USA
Schooners Tapestry Fabric
R8911
Schooners Tapestry Fabric R8911
Color: Multi Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches Railroaded: No Backed: No

Color: Multi
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R8911
Product Name Schooners Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Coated Fiberglass - ARMATEX® NF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details