Regal Fabrics, Inc. Crossing Frieze Tapestry Fabric R8906

Description
Color: Golden Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.25 inches Railroaded: No Backed: No
Description
Color: Golden Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.25 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Crossing Frieze Tapestry Fabric - R8906 - Regal Fabrics, Inc.
Middleton, MA, USA
Crossing Frieze Tapestry Fabric
R8906
Crossing Frieze Tapestry Fabric R8906
Color: Golden Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.25 inches Railroaded: No Backed: No

Color: Golden
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.25 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R8906
Product Name Crossing Frieze Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 90 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details