Regal Fabrics, Inc. Matelasse Plain Fabric R8183

Description
Color: Champagne Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: Yes Backed: No
Description
Color: Champagne Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Matelasse Plain Fabric - R8183 - Regal Fabrics, Inc.
Middleton, MA, USA
Matelasse Plain Fabric
R8183
Matelasse Plain Fabric R8183
Color: Champagne Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: Yes Backed: No

Color: Champagne
Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R8183
Product Name Matelasse Plain Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Commercial Grade Fiberglass Paper - CERMEX® PR1000-C - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details