Regal Fabrics, Inc. Low Cost Matelassè Scroll 54 Fabric R7908

Description
Color: Champagne Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches Railroaded: Yes Backed: No
Description
Color: Champagne Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Low Cost Matelassè Scroll 54 Fabric - R7908 - Regal Fabrics, Inc.
Middleton, MA, USA
Low Cost Matelassè Scroll 54 Fabric
R7908
Low Cost Matelassè Scroll 54 Fabric R7908
Color: Champagne Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches Railroaded: Yes Backed: No

Color: Champagne
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R7908
Product Name Low Cost Matelassè Scroll 54 Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Nanofiber Composite
View Details
Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details