Regal Fabrics, Inc. Low Cost Matelassè Frame 54 Fabric R7906

Description
Color: Champagne Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.0 inches Railroaded: Yes Backed: No
Description
Color: Champagne Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Low Cost Matelassè Frame 54 Fabric - R7906 - Regal Fabrics, Inc.
Middleton, MA, USA
Low Cost Matelassè Frame 54 Fabric
R7906
Low Cost Matelassè Frame 54 Fabric R7906
Color: Champagne Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.0 inches Railroaded: Yes Backed: No

Color: Champagne
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R7906
Product Name Low Cost Matelassè Frame 54 Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Aromatic Polyamide -  - Mid-Mountain Materials, Inc.
Specs
Material Synthetic; Polyamide
Applications Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
Features Thermal Insulation; Weather Resistant
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details