Regal Fabrics, Inc. Banana Tree Frame Chenille Fabric R7230

Description
Color: Gold Pattern Repeat: Across the roll: 7.1 inches. Up the roll: 7.0 inches Railroaded: No Backed: No
Description
Color: Gold Pattern Repeat: Across the roll: 7.1 inches. Up the roll: 7.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Banana Tree Frame Chenille Fabric - R7230 - Regal Fabrics, Inc.
Middleton, MA, USA
Banana Tree Frame Chenille Fabric
R7230
Banana Tree Frame Chenille Fabric R7230
Color: Gold Pattern Repeat: Across the roll: 7.1 inches. Up the roll: 7.0 inches Railroaded: No Backed: No

Color: Gold
Pattern Repeat: Across the roll: 7.1 inches. Up the roll: 7.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R7230
Product Name Banana Tree Frame Chenille Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details