Regal Fabrics, Inc. Desert Sunset Chenille Fabric R6978

Description
Color: Red Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 26.5 inches Railroaded: No Backed: No
Description
Color: Red Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 26.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Desert Sunset Chenille Fabric - R6978 - Regal Fabrics, Inc.
Middleton, MA, USA
Desert Sunset Chenille Fabric
R6978
Desert Sunset Chenille Fabric R6978
Color: Red Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 26.5 inches Railroaded: No Backed: No

Color: Red
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 26.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R6978
Product Name Desert Sunset Chenille Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Tadpole Gasket Insulation - THERMOPAK® - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Applications Aluminium, Welding, and Power Generation Industries
Features Thermal Insulation
Use Temperature 399 to 5000 F (204 to 2760 C)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details