Regal Fabrics, Inc. Bees & Blossoms Tapestry Fabric R6956

Description
Color: Cream Pattern Repeat: Across the roll: 13.50 inches. Up the roll: 20.25 inches Railroaded: No Backed: No
Description
Color: Cream Pattern Repeat: Across the roll: 13.50 inches. Up the roll: 20.25 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Bees & Blossoms Tapestry Fabric - R6956 - Regal Fabrics, Inc.
Middleton, MA, USA
Bees & Blossoms Tapestry Fabric
R6956
Bees & Blossoms Tapestry Fabric R6956
Color: Cream Pattern Repeat: Across the roll: 13.50 inches. Up the roll: 20.25 inches Railroaded: No Backed: No

Color: Cream
Pattern Repeat: Across the roll: 13.50 inches. Up the roll: 20.25 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R6956
Product Name Bees & Blossoms Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details