Regal Fabrics, Inc. Liserè With Bouquet Fabric R6895

Description
Color: Sage Pattern Repeat: Across the roll: 4.8 inches. Up the roll: 2.1 inches Railroaded: No Backed: No
Description
Color: Sage Pattern Repeat: Across the roll: 4.8 inches. Up the roll: 2.1 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Liserè With Bouquet Fabric - R6895 - Regal Fabrics, Inc.
Middleton, MA, USA
Liserè With Bouquet Fabric
R6895
Liserè With Bouquet Fabric R6895
Color: Sage Pattern Repeat: Across the roll: 4.8 inches. Up the roll: 2.1 inches Railroaded: No Backed: No

Color: Sage
Pattern Repeat: Across the roll: 4.8 inches. Up the roll: 2.1 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R6895
Product Name Liserè With Bouquet Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Ceramic Coated Fiberglass - ARMATEX® CF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details