Regal Fabrics, Inc. Small Frame w/Check Chenille Fabric R4995

Description
Color: Gold Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 10.0 inches Railroaded: No Backed: No
Description
Color: Gold Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 10.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Small Frame w/Check Chenille Fabric - R4995 - Regal Fabrics, Inc.
Middleton, MA, USA
Small Frame w/Check Chenille Fabric
R4995
Small Frame w/Check Chenille Fabric R4995
Color: Gold Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 10.0 inches Railroaded: No Backed: No

Color: Gold
Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 10.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R4995
Product Name Small Frame w/Check Chenille Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details