Regal Fabrics, Inc. Pineapples Chenille Fabric R4458

Description
Color: Gold Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 7.0 inches Railroaded: No Backed: No
Description
Color: Gold Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 7.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Pineapples Chenille Fabric - R4458 - Regal Fabrics, Inc.
Middleton, MA, USA
Pineapples Chenille Fabric
R4458
Pineapples Chenille Fabric R4458
Color: Gold Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 7.0 inches Railroaded: No Backed: No

Color: Gold
Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 7.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R4458
Product Name Pineapples Chenille Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details