Regal Fabrics, Inc. Billiards Tapestry Fabric R4068

Description
Color: Green Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 10.0 inches Railroaded: No Backed: No
Description
Color: Green Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 10.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Billiards Tapestry Fabric - R4068 - Regal Fabrics, Inc.
Middleton, MA, USA
Billiards Tapestry Fabric
R4068
Billiards Tapestry Fabric R4068
Color: Green Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 10.0 inches Railroaded: No Backed: No

Color: Green
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 10.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R4068
Product Name Billiards Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details