Regal Fabrics, Inc. Zig Zag Colorblocks Fabric R-Zorro

Description
Color: Gem Pattern Repeat: Across the roll: 3.75 inches. Up the roll: 8.1 inches Railroaded: Yes Backed: No
Description
Color: Gem Pattern Repeat: Across the roll: 3.75 inches. Up the roll: 8.1 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Zig Zag Colorblocks Fabric - R-Zorro - Regal Fabrics, Inc.
Middleton, MA, USA
Zig Zag Colorblocks Fabric
R-Zorro
Zig Zag Colorblocks Fabric R-Zorro
Color: Gem Pattern Repeat: Across the roll: 3.75 inches. Up the roll: 8.1 inches Railroaded: Yes Backed: No

Color: Gem
Pattern Repeat: Across the roll: 3.75 inches. Up the roll: 8.1 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Zorro
Product Name Zig Zag Colorblocks Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 672958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Breaking Strength 1102.5 lbs (500 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details