Regal Fabrics, Inc. Ikat Broken Stripe Fabric R-Zena

Description
Color: Chocolate Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 14.8 inches Railroaded: No Backed: No
Description
Color: Chocolate Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 14.8 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Ikat Broken Stripe Fabric - R-Zena - Regal Fabrics, Inc.
Middleton, MA, USA
Ikat Broken Stripe Fabric
R-Zena
Ikat Broken Stripe Fabric R-Zena
Color: Chocolate Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 14.8 inches Railroaded: No Backed: No

Color: Chocolate
Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 14.8 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Zena
Product Name Ikat Broken Stripe Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Commercial Grade Fiberglass Paper - CERMEX® PR1000-C - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details