Regal Fabrics, Inc. Spiral Swirl Jacquard Fabric R-Zakim

Description
Color: Bluestone Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 23.0 inches Railroaded: No Backed: Yes
Description
Color: Bluestone Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 23.0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Spiral Swirl Jacquard Fabric - R-Zakim - Regal Fabrics, Inc.
Middleton, MA, USA
Spiral Swirl Jacquard Fabric
R-Zakim
Spiral Swirl Jacquard Fabric R-Zakim
Color: Bluestone Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 23.0 inches Railroaded: No Backed: Yes

Color: Bluestone
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 23.0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Zakim
Product Name Spiral Swirl Jacquard Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Tadpole Gasket Insulation - THERMOPAK® - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Applications Aluminium, Welding, and Power Generation Industries
Features Thermal Insulation
Use Temperature 399 to 5000 F (204 to 2760 C)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details