Regal Fabrics, Inc. Bright Waves Chenille Fabric R-Wild

Description
Color: Spice Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 26.5 inches Railroaded: Yes Backed: No
Description
Color: Spice Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 26.5 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Bright Waves Chenille Fabric - R-Wild - Regal Fabrics, Inc.
Middleton, MA, USA
Bright Waves Chenille Fabric
R-Wild
Bright Waves Chenille Fabric R-Wild
Color: Spice Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 26.5 inches Railroaded: Yes Backed: No

Color: Spice
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 26.5 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Wild
Product Name Bright Waves Chenille Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 8 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details