Regal Fabrics, Inc. Pineapple Damask Fabric R-Welcome

Description
Color: Eggplant Pattern Repeat: Across the roll: 3.75 inches. Up the roll: 3.5 inches Railroaded: No Backed: Yes
Description
Color: Eggplant Pattern Repeat: Across the roll: 3.75 inches. Up the roll: 3.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Pineapple Damask Fabric - R-Welcome - Regal Fabrics, Inc.
Middleton, MA, USA
Pineapple Damask Fabric
R-Welcome
Pineapple Damask Fabric R-Welcome
Color: Eggplant Pattern Repeat: Across the roll: 3.75 inches. Up the roll: 3.5 inches Railroaded: No Backed: Yes

Color: Eggplant
Pattern Repeat: Across the roll: 3.75 inches. Up the roll: 3.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Welcome
Product Name Pineapple Damask Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 192963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 714.4 lbs (324 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details