Regal Fabrics, Inc. Undulating Stripe Chenille Fabric R-Vega

Description
Color: Sienna Pattern Repeat: Across the roll: 5.0 inches. Up the roll: 0 inches Railroaded: Yes Backed: No
Description
Color: Sienna Pattern Repeat: Across the roll: 5.0 inches. Up the roll: 0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Undulating Stripe Chenille Fabric - R-Vega - Regal Fabrics, Inc.
Middleton, MA, USA
Undulating Stripe Chenille Fabric
R-Vega
Undulating Stripe Chenille Fabric R-Vega
Color: Sienna Pattern Repeat: Across the roll: 5.0 inches. Up the roll: 0 inches Railroaded: Yes Backed: No

Color: Sienna
Pattern Repeat: Across the roll: 5.0 inches. Up the roll: 0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Vega
Product Name Undulating Stripe Chenille Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Nanofiber Composite
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 10 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details