Regal Fabrics, Inc. Ribbed Chenille Plain Fabric R-Trax

Description
Color: Gold Pattern Repeat: Across the roll: 0.25 inches. Up the roll: 0 inches Railroaded: Yes Backed: Yes
Description
Color: Gold Pattern Repeat: Across the roll: 0.25 inches. Up the roll: 0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbed Chenille Plain Fabric - R-Trax - Regal Fabrics, Inc.
Middleton, MA, USA
Ribbed Chenille Plain Fabric
R-Trax
Ribbed Chenille Plain Fabric R-Trax
Color: Gold Pattern Repeat: Across the roll: 0.25 inches. Up the roll: 0 inches Railroaded: Yes Backed: Yes

Color: Gold
Pattern Repeat: Across the roll: 0.25 inches. Up the roll: 0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Trax
Product Name Ribbed Chenille Plain Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details