Regal Fabrics, Inc. Route 66 Small Scale Fabric R-Trails West

Description
Color: Multi Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 13.0 inches Railroaded: Yes Backed: No
Description
Color: Multi Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 13.0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Middleton, MA, USA
Route 66 Small Scale Fabric
R-Trails West
Route 66 Small Scale Fabric R-Trails West
Color: Multi Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 13.0 inches Railroaded: Yes Backed: No

Color: Multi
Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 13.0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Trails West
Product Name Route 66 Small Scale Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details