Regal Fabrics, Inc. Tropical Leaf Chenille Fabric R-Tameron

Description
Color: Glacier Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 13.5 inches Railroaded: No Backed: No
Description
Color: Glacier Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 13.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Tropical Leaf Chenille Fabric - R-Tameron - Regal Fabrics, Inc.
Middleton, MA, USA
Tropical Leaf Chenille Fabric
R-Tameron
Tropical Leaf Chenille Fabric R-Tameron
Color: Glacier Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 13.5 inches Railroaded: No Backed: No

Color: Glacier
Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 13.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Tameron
Product Name Tropical Leaf Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Rope - 4915029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 0.0 to 22.1 lbs (0.0 to 10 kg)
View Details