Regal Fabrics, Inc. Sailboat Tissue Pick Fabric R-Skipper

Description
Color: Indigo Pattern Repeat: Across the roll: 3.75 inches. Up the roll: 4.0 inches Railroaded: No Backed: Yes
Description
Color: Indigo Pattern Repeat: Across the roll: 3.75 inches. Up the roll: 4.0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Sailboat Tissue Pick Fabric - R-Skipper - Regal Fabrics, Inc.
Middleton, MA, USA
Sailboat Tissue Pick Fabric
R-Skipper
Sailboat Tissue Pick Fabric R-Skipper
Color: Indigo Pattern Repeat: Across the roll: 3.75 inches. Up the roll: 4.0 inches Railroaded: No Backed: Yes

Color: Indigo
Pattern Repeat: Across the roll: 3.75 inches. Up the roll: 4.0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Skipper
Product Name Sailboat Tissue Pick Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 15 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details