Regal Fabrics, Inc. Allover Leaves, Tapestry Fabric R-Seattle

Description
Color: Harvest Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 18.25 inches Railroaded: No Backed: Yes
Description
Color: Harvest Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 18.25 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Allover Leaves, Tapestry Fabric - R-Seattle - Regal Fabrics, Inc.
Middleton, MA, USA
Allover Leaves, Tapestry Fabric
R-Seattle
Allover Leaves, Tapestry Fabric R-Seattle
Color: Harvest Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 18.25 inches Railroaded: No Backed: Yes

Color: Harvest
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 18.25 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Seattle
Product Name Allover Leaves, Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details