Regal Fabrics, Inc. Textured Ribbon Jacquard Fabric R-Ramsey

Description
Color: Latte Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 9.0 inches Railroaded: No Backed: No
Description
Color: Latte Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 9.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Textured Ribbon Jacquard Fabric - R-Ramsey - Regal Fabrics, Inc.
Middleton, MA, USA
Textured Ribbon Jacquard Fabric
R-Ramsey
Textured Ribbon Jacquard Fabric R-Ramsey
Color: Latte Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 9.0 inches Railroaded: No Backed: No

Color: Latte
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 9.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Ramsey
Product Name Textured Ribbon Jacquard Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details