Regal Fabrics, Inc. Allover Paisley Chenille Fabric R-Presley

Description
Color: Berry Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 29.5 inches Railroaded: No Backed: Yes
Description
Color: Berry Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 29.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Allover Paisley Chenille Fabric - R-Presley - Regal Fabrics, Inc.
Middleton, MA, USA
Allover Paisley Chenille Fabric
R-Presley
Allover Paisley Chenille Fabric R-Presley
Color: Berry Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 29.5 inches Railroaded: No Backed: Yes

Color: Berry
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 29.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Presley
Product Name Allover Paisley Chenille Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details