Regal Fabrics, Inc. Fern Jacquard Fabric R-Pompano

Description
Color: Taupe Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 14.5 inches Railroaded: No Backed: No
Description
Color: Taupe Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 14.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Fern Jacquard Fabric - R-Pompano - Regal Fabrics, Inc.
Middleton, MA, USA
Fern Jacquard Fabric
R-Pompano
Fern Jacquard Fabric R-Pompano
Color: Taupe Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 14.5 inches Railroaded: No Backed: No

Color: Taupe
Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 14.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Pompano
Product Name Fern Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2479032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 441.0 lbs (200 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details