Regal Fabrics, Inc. Stripe Chenille Plain Fabric R-Plaza

Description
Color: Wheat Pattern Repeat: Across the roll: 0 inches. Up the roll: .25 inches Railroaded: Yes Backed: Yes
Description
Color: Wheat Pattern Repeat: Across the roll: 0 inches. Up the roll: .25 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Middleton, MA, USA
Stripe Chenille Plain Fabric
R-Plaza
Stripe Chenille Plain Fabric R-Plaza
Color: Wheat Pattern Repeat: Across the roll: 0 inches. Up the roll: .25 inches Railroaded: Yes Backed: Yes

Color: Wheat
Pattern Repeat: Across the roll: 0 inches. Up the roll: .25 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Plaza
Product Name Stripe Chenille Plain Fabric
Material Synthetic; Polyester; Acrylic; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - ARMATEX® SF 32 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details