Regal Fabrics, Inc. Floral Panel Stripe Matelasse Fabric R-Normandy

Description
Color: Vanilla Pattern Repeat: Across the roll: 0 inches. Up the roll: 4.75 inches Railroaded: Yes Backed: No
Description
Color: Vanilla Pattern Repeat: Across the roll: 0 inches. Up the roll: 4.75 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Middleton, MA, USA
Floral Panel Stripe Matelasse Fabric
R-Normandy
Floral Panel Stripe Matelasse Fabric R-Normandy
Color: Vanilla Pattern Repeat: Across the roll: 0 inches. Up the roll: 4.75 inches Railroaded: Yes Backed: No

Color: Vanilla
Pattern Repeat: Across the roll: 0 inches. Up the roll: 4.75 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Normandy
Product Name Floral Panel Stripe Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 20 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details