Regal Fabrics, Inc. Large Tropical Jacquard Fabric R-Naples

Description
Color: Persimmon Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 36.0 inches Railroaded: No Backed: No
Description
Color: Persimmon Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 36.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Large Tropical Jacquard Fabric - R-Naples - Regal Fabrics, Inc.
Middleton, MA, USA
Large Tropical Jacquard Fabric
R-Naples
Large Tropical Jacquard Fabric R-Naples
Color: Persimmon Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 36.0 inches Railroaded: No Backed: No

Color: Persimmon
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 36.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Naples
Product Name Large Tropical Jacquard Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details