Regal Fabrics, Inc. Southwest Panel Stripe Fabric R-Mohawk

Description
Color: Eggplant Pattern Repeat: Across the roll: 3.5 inches. Up the roll: 4.5 inches Railroaded: Yes Backed: No
Description
Color: Eggplant Pattern Repeat: Across the roll: 3.5 inches. Up the roll: 4.5 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Southwest Panel Stripe Fabric - R-Mohawk - Regal Fabrics, Inc.
Middleton, MA, USA
Southwest Panel Stripe Fabric
R-Mohawk
Southwest Panel Stripe Fabric R-Mohawk
Color: Eggplant Pattern Repeat: Across the roll: 3.5 inches. Up the roll: 4.5 inches Railroaded: Yes Backed: No

Color: Eggplant
Pattern Repeat: Across the roll: 3.5 inches. Up the roll: 4.5 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Mohawk
Product Name Southwest Panel Stripe Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2776558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 3.3 yd (3 m)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details