Regal Fabrics, Inc. Allover Leaf Chenille Tapestry Fabric R-Mimosa

Description
Color: Tropic Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: No
Description
Color: Tropic Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Allover Leaf Chenille Tapestry Fabric - R-Mimosa - Regal Fabrics, Inc.
Middleton, MA, USA
Allover Leaf Chenille Tapestry Fabric
R-Mimosa
Allover Leaf Chenille Tapestry Fabric R-Mimosa
Color: Tropic Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.0 inches Railroaded: Yes Backed: No

Color: Tropic
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Mimosa
Product Name Allover Leaf Chenille Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details