Regal Fabrics, Inc. Floral Tonal Jacquard Chenille Fabric R-Megan

Description
Color: Jade Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.5 inches Railroaded: No Backed: No
Description
Color: Jade Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Floral Tonal Jacquard Chenille Fabric - R-Megan - Regal Fabrics, Inc.
Middleton, MA, USA
Floral Tonal Jacquard Chenille Fabric
R-Megan
Floral Tonal Jacquard Chenille Fabric R-Megan
Color: Jade Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.5 inches Railroaded: No Backed: No

Color: Jade
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Megan
Product Name Floral Tonal Jacquard Chenille Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details