Regal Fabrics, Inc. Grid With Color Block Fabric R-Matrix

Description
Color: Black Pattern Repeat: Across the roll: 9.7 inches. Up the roll: 14.0 inches Railroaded: No Backed: Yes
Description
Color: Black Pattern Repeat: Across the roll: 9.7 inches. Up the roll: 14.0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Grid With Color Block Fabric - R-Matrix - Regal Fabrics, Inc.
Middleton, MA, USA
Grid With Color Block Fabric
R-Matrix
Grid With Color Block Fabric R-Matrix
Color: Black Pattern Repeat: Across the roll: 9.7 inches. Up the roll: 14.0 inches Railroaded: No Backed: Yes

Color: Black
Pattern Repeat: Across the roll: 9.7 inches. Up the roll: 14.0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Matrix
Product Name Grid With Color Block Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Aromatic Polyamide -  - Mid-Mountain Materials, Inc.
Specs
Material Synthetic; Polyamide
Applications Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
Features Thermal Insulation; Weather Resistant
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details