Regal Fabrics, Inc. Striped Textured Plain Fabric R-Match

Description
Color: Storm Pattern Repeat: Across the roll: 2.0 inches. Up the roll: 0 inches Railroaded: Yes Backed: Yes
Description
Color: Storm Pattern Repeat: Across the roll: 2.0 inches. Up the roll: 0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Striped Textured Plain Fabric - R-Match - Regal Fabrics, Inc.
Middleton, MA, USA
Striped Textured Plain Fabric
R-Match
Striped Textured Plain Fabric R-Match
Color: Storm Pattern Repeat: Across the roll: 2.0 inches. Up the roll: 0 inches Railroaded: Yes Backed: Yes

Color: Storm
Pattern Repeat: Across the roll: 2.0 inches. Up the roll: 0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Match
Product Name Striped Textured Plain Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details