Regal Fabrics, Inc. Ducks in Flight Fabric R-Marsh

Description
Color: Reed Pattern Repeat: Across the roll: 27 inches. Up the roll: 27.5 inches Railroaded: No Backed: Yes
Description
Color: Reed Pattern Repeat: Across the roll: 27 inches. Up the roll: 27.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Ducks in Flight Fabric - R-Marsh - Regal Fabrics, Inc.
Middleton, MA, USA
Ducks in Flight Fabric
R-Marsh
Ducks in Flight Fabric R-Marsh
Color: Reed Pattern Repeat: Across the roll: 27 inches. Up the roll: 27.5 inches Railroaded: No Backed: Yes

Color: Reed
Pattern Repeat: Across the roll: 27 inches. Up the roll: 27.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Marsh
Product Name Ducks in Flight Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details