Regal Fabrics, Inc. Vines Matelasse Fabric R-Marie

Description
Color: Vanilla Pattern Repeat: Across the roll: 3.5 inches. Up the roll: 14.75 inches Railroaded: No Backed: No
Description
Color: Vanilla Pattern Repeat: Across the roll: 3.5 inches. Up the roll: 14.75 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Vines Matelasse Fabric - R-Marie - Regal Fabrics, Inc.
Middleton, MA, USA
Vines Matelasse Fabric
R-Marie
Vines Matelasse Fabric R-Marie
Color: Vanilla Pattern Repeat: Across the roll: 3.5 inches. Up the roll: 14.75 inches Railroaded: No Backed: No

Color: Vanilla
Pattern Repeat: Across the roll: 3.5 inches. Up the roll: 14.75 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Marie
Product Name Vines Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details